Fixed Positive Standard Regulator, 24V, BIPolar, PBCY3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 883816-MC78L24ACP
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC78L24
Categories: Integrated Circuits (ICs)
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC78L24ACPOS, MC78L24ACPFSINACTIVE
24 V, 100 mA Positive Linear Voltage Regulator, 2000-BLKBG Product overview: MC78L24ACP from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 V, 100 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24 V, 100 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L24ACP can be used for catalog matching and distributor lookup.
IC REG LINEAR 24V 100MA TO92-3
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC78L24ACP | MC78L24ACPOS-ND | 883816-MC78L24ACP | 776-MC78L24ACP | MC78L24ACP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC78L24ACP | 24 V 100 mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SIP3 | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; TO-92 (TO-226) | Other; TO-92-3 | TO-92 |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Special Features | Over Temperature, Short Circuit |