IC REG LINEAR 18V 100MA TO92-3
IC REG LINEAR 18V 100MA TO92-3
| Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 598-MC78L18ACPRM | MC78L18ACPRM |
| Product Name | IC REG LINEAR 18V 100MA TO92-3 | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | |
| Life Cycle Stage | Obsolete | |
| Output Voltage | 18 volts |