onsemi MC78L18ACPRAG Voltage Regulator
onsemi MC78L18ACPRAG Voltage Regulator
onsemi MC78L18ACPRAG Voltage Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
IC REG LINEAR 18V 100MA TO92-3
IC REG LINEAR 18V 100MA TO92-3
Linear Voltage Regulators 18V 100mA Positive
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 7857018 | 7857018P | MC78L18ACPRAGOSTR-ND | MC78L18ACPRAG | MC78L18ACPRAG | MC78L18ACPRAG |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | TO-92; Other; To-92 | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | |||
| IQ | 0.0065 amps | 0.0065 amps | ||||
| Regulator Type | Standard |