onsemi Ldo Voltage Regulator, 18V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi MC78L18ACPG

Description
LDO VOLTAGE REGULATOR, 18V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:18V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 18V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:18V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 18V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi - 45J1421 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 18V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi
45J1421
Ldo Voltage Regulator, 18V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi 45J1421
LDO VOLTAGE REGULATOR, 18V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:18V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 18V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:18V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators RoHS Compliant: Yes

Supplier's Site
Linear Volt Reg, Fixed, 18V, To-92-3; Fixed Output Voltage Nom. Onsemi - 81Y6726 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, Fixed, 18V, To-92-3; Fixed Output Voltage Nom. Onsemi
81Y6726
Linear Volt Reg, Fixed, 18V, To-92-3; Fixed Output Voltage Nom. Onsemi 81Y6726
LINEAR VOLT REG, FIXED, 18V, TO-92-3; Fixed Output Voltage Nom.:18V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, FIXED, 18V, TO-92-3; Fixed Output Voltage Nom.:18V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45J1421
Product Name Ldo Voltage Regulator, 18V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi
Input Voltage 27 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details