The MC78L18ACPG is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 18 V with a maximum output current of 100 mA. It features internal current limiting and thermal overload protection, enhancing its reliability and robustness for various applications. The device operates with an input voltage range of up to 30 V and is suitable for environments with temperatures ranging from 0°C to +125°C. The MC78L18ACPG is packaged in a TO-92 form factor, which allows for easy integration into circuits without the need for external components in many applications. This product is also Pb-free, making it compliant with environmental regulations. Its performance characteristics include low dropout voltage and good line and load regulation, making it a viable choice for engineers seeking a dependable voltage regulation solution.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC78L18ACPG |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |