onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78L18ACP

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78L18ACPOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78L18ACPOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78L18ACPOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317048-MC78L18ACP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317048-MC78L18ACP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317048-MC78L18ACP
Manufacturer: onsemi Win Source Part Number: 1317048-MC78L18ACP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Standard Package: 2,000 Mounting: Through Hole Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 35V Voltage - Output (Min/Fixed): 18V Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: 0°C ~ 125°C Case / Package: TO-226-3, TO-92-3 Long Body PSRR: 48dB (120Hz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 6.5 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC78L18ACPOS,ONSONSM C78L18ACP,2156-MC78L 18ACP-ON Base Product Number: MC78L18 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1317048-MC78L18ACP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Standard Package: 2,000
Mounting: Through Hole
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 18V
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: 0°C ~ 125°C
Case / Package: TO-226-3, TO-92-3 Long Body
PSRR: 48dB (120Hz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 6.5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC78L18ACPOS,ONSONSMC78L18ACP,2156-MC78L18ACP-ON
Base Product Number: MC78L18
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
18V Voltage Regulator IC
776-MC78L18ACP
18V Voltage Regulator IC 776-MC78L18ACP
18V FIXED POSITIVE REGULATOR, PBCY3, TO-92, 3 PIN Product overview: MC78L18ACP from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L18ACP can be used for catalog matching and distributor lookup.

18V FIXED POSITIVE REGULATOR, PBCY3, TO-92, 3 PIN Product overview: MC78L18ACP from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L18ACP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78L18ACP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78L18ACP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78L18ACP
IC REG LINEAR 18V 100MA TO92-3

IC REG LINEAR 18V 100MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number MC78L18ACPOS-ND 1317048-MC78L18ACP 776-MC78L18ACP MC78L18ACP
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 18V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 Long Body TO-92; Other; TO-226-3, TO-92-3 Long Body TO-92
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data