onsemi Voltage Regulators - Linear MC78L18ABP

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Datasheet
Datasheet Summary
Powered by GS/AI

The MC78L18ABP is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 18 V with a maximum output current of 100 mA. It features internal short circuit current limiting and thermal overload protection, enhancing its reliability and robustness in various applications. The device operates with an input voltage range of 24 V, making it suitable for a variety of power supply configurations. This regulator does not require external components for many applications, simplifying circuit design. It is available in multiple package types, including TO-92, which is suitable for bulk packing. The MC78L18ABP is also AEC-Q100 qualified, making it appropriate for automotive applications. Its Pb-free construction aligns with modern environmental standards. Engineers looking for a cost-effective and reliable voltage regulation solution may find the MC78L18ABP a suitable choice for their projects.

Datasheet Summary
Powered by GS/AI

The MC78L18ABP is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 18 V with a maximum output current of 100 mA. It features internal short circuit current limiting and thermal overload protection, enhancing its reliability and robustness in various applications. The device operates with an input voltage range of 24 V, making it suitable for a variety of power supply configurations. This regulator does not require external components for many applications, simplifying circuit design. It is available in multiple package types, including TO-92, which is suitable for bulk packing. The MC78L18ABP is also AEC-Q100 qualified, making it appropriate for automotive applications. Its Pb-free construction aligns with modern environmental standards. Engineers looking for a cost-effective and reliable voltage regulation solution may find the MC78L18ABP a suitable choice for their projects.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MC78L18ABP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MC78L18ABP
Voltage Regulators - Linear MC78L18ABP
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MC78L18ABP
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907818P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details