15V LDO Regulator, 100mA, TO-92, 35V In, 1.7V Dropout Product overview: MC78L15ACPRPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L15ACPRPG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 074679-MC78L15ACPRPG
Packaging: AMMO PACKAGE
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
PSRR: 39dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
IC REG LINEAR 15V 100MA TO92-3
IC REG LINEAR 15V 100MA TO92-3
Linear Voltage Regulators 15V 100mA Positive
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC78L15ACPRPG | MC78L15ACPRPGOSTB-ND | 074679-MC78L15ACPRPG | MC78L15ACPRPG | MC78L15ACPRPG | MC78L15ACPRPG |
| Product Name | 15V 100mA 35V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC78L15ACPRPG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; Other; TO-92-3 | |||
| Output Voltage | 15 volts | 15 volts | 15 volts | 15 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Dropout Voltage | 1.7 volts | 1.7 volts |