Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
15V FIXED POSITIVE REGULATOR, PBCY3, TO-92, 3 PIN Product overview: MC78L15ACPRP from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L15ACPRP can be used for catalog matching and distributor lookup.
IC REG LINEAR 15V 100MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | MC78L15ACPRP-ND | 776-MC78L15ACPRP | MC78L15ACPRP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 15V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed | |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | Other; TO-92-3 | TO-92 |
| Special Features | Over Temperature, Short Circuit |