onsemi Linear Voltage Reg, 0.1A, 15V, Soic-8; Fixed Output Voltage Nom. Onsemi MC78L15ACDR2G

Description
LINEAR VOLTAGE REG, 0.1A, 15V, SOIC-8; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REG, 0.1A, 15V, SOIC-8; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Reg, 0.1A, 15V, Soic-8; Fixed Output Voltage Nom. Onsemi - 81Y6725 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Reg, 0.1A, 15V, Soic-8; Fixed Output Voltage Nom. Onsemi
81Y6725
Linear Voltage Reg, 0.1A, 15V, Soic-8; Fixed Output Voltage Nom. Onsemi 81Y6725
LINEAR VOLTAGE REG, 0.1A, 15V, SOIC-8; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLTAGE REG, 0.1A, 15V, SOIC-8; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6725
Product Name Linear Voltage Reg, 0.1A, 15V, Soic-8; Fixed Output Voltage Nom. Onsemi
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details