onsemi Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi MC78L15ABPG

Description
LDO VOLTAGE REGULATOR, 15V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 15V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi - 42K1178 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi
42K1178
Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi 42K1178
LDO VOLTAGE REGULATOR, 15V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 15V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators RoHS Compliant: Yes

Supplier's Site
Linear Volt Reg, Fixed, 15V, To-92-3; Fixed Output Voltage Nom. Onsemi - 81Y6724 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, Fixed, 15V, To-92-3; Fixed Output Voltage Nom. Onsemi
81Y6724
Linear Volt Reg, Fixed, 15V, To-92-3; Fixed Output Voltage Nom. Onsemi 81Y6724
LINEAR VOLT REG, FIXED, 15V, TO-92-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, FIXED, 15V, TO-92-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42K1178
Product Name Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details