onsemi 12V 0.1A LDO Voltage Regulator IC MC78L12ACPX

Description
IC REG LDO 12V 0.1A TO92-3 Product overview: MC78L12ACPX from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC78L12ACPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 12V 0.1A TO92-3 Product overview: MC78L12ACPX from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC78L12ACPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 0.1A LDO Voltage Regulator IC
699-MC78L12ACPX
12V 0.1A LDO Voltage Regulator IC 699-MC78L12ACPX
IC REG LDO 12V 0.1A TO92-3 Product overview: MC78L12ACPX from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC78L12ACPX can be used for catalog matching and distributor lookup.

IC REG LDO 12V 0.1A TO92-3 Product overview: MC78L12ACPX from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC78L12ACPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC78L12ACPX - 1074084-MC78L12ACPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78L12ACPX
1074084-MC78L12ACPX
PMIC - PMIC - Voltage Regulators - Linear - MC78L12ACPX 1074084-MC78L12ACPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1074084-MC78L12ACPX Packaging: Reel - TR Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 12V Operating Supply Current: 6mA PSRR: 65dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1074084-MC78L12ACPX
Packaging: Reel - TR
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Operating Supply Current: 6mA
PSRR: 65dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC78L12ACPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78L12ACPX
PMIC - Voltage Regulators - Linear MC78L12ACPX
IC REG LINEAR 12V 100MA TO92-3

IC REG LINEAR 12V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MC78L12ACPX 1074084-MC78L12ACPX MC78L12ACPX
Product Name 12V 0.1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC78L12ACPX PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR TO-92; Other; TO-92-3
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8519KETTR-R - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 28-VFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2412880 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24232HARGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -5 to 125 C (23 to 257 F)
View Details