onsemi Linear Volt Reg, 0.1A, 12V, To-92-3; Fixed Output Voltage Nom. Onsemi MC78L12ACPRAG

Description
LINEAR VOLT REG, 0.1A, 12V, TO-92-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Description
LINEAR VOLT REG, 0.1A, 12V, TO-92-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Linear Voltage Regulator, part number 42Y0669, is a fixed output voltage regulator designed to provide a nominal output of 12V with a maximum output current of 100 mA. It operates effectively within an input voltage range of 5V to 35V, making it suitable for various applications requiring stable voltage regulation. This device features internal short circuit current limiting and thermal overload protection, enhancing its reliability and robustness. It does not require external components for many applications, simplifying circuit design. The regulator is also AEC-Q100 qualified, indicating its suitability for automotive applications, and is RoHS compliant. The TO-92 package allows for easy integration into existing designs, and the device is Pb-free, aligning with modern environmental standards. Overall, this voltage regulator is a cost-effective solution for projects needing a reliable 12V output with minimal additional components.

Datasheet Summary
Powered by GS/AI

The Linear Voltage Regulator, part number 42Y0669, is a fixed output voltage regulator designed to provide a nominal output of 12V with a maximum output current of 100 mA. It operates effectively within an input voltage range of 5V to 35V, making it suitable for various applications requiring stable voltage regulation. This device features internal short circuit current limiting and thermal overload protection, enhancing its reliability and robustness. It does not require external components for many applications, simplifying circuit design. The regulator is also AEC-Q100 qualified, indicating its suitability for automotive applications, and is RoHS compliant. The TO-92 package allows for easy integration into existing designs, and the device is Pb-free, aligning with modern environmental standards. Overall, this voltage regulator is a cost-effective solution for projects needing a reliable 12V output with minimal additional components.

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 0.1A, 12V, To-92-3; Fixed Output Voltage Nom. Onsemi - 42Y0669 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 0.1A, 12V, To-92-3; Fixed Output Voltage Nom. Onsemi
42Y0669
Linear Volt Reg, 0.1A, 12V, To-92-3; Fixed Output Voltage Nom. Onsemi 42Y0669
LINEAR VOLT REG, 0.1A, 12V, TO-92-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 0.1A, 12V, TO-92-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,fixed,+12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi - 45J1415 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
45J1415
Ic,volt Regulator,fixed,+12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi 45J1415
IC,VOLT REGULATOR,FIXED,+12V ,BIPOLAR,SIP,3PIN,PL ASTIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,+12V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 42Y0669 45J1415
Product Name Linear Volt Reg, 0.1A, 12V, To-92-3; Fixed Output Voltage Nom. Onsemi Ic,volt Regulator,fixed,+12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM138MK - Micross Components, Inc.
Micross Components, Inc.
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details