onsemi Ldo Voltage Regulator, 12V, 0.1A, To-92-3; Output Type Onsemi MC78L12ACPG

Description
LDO VOLTAGE REGULATOR, 12V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:100mA; Qualification:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 12V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:100mA; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 12V, 0.1A, To-92-3; Output Type Onsemi - 45J1414 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 12V, 0.1A, To-92-3; Output Type Onsemi
45J1414
Ldo Voltage Regulator, 12V, 0.1A, To-92-3; Output Type Onsemi 45J1414
LDO VOLTAGE REGULATOR, 12V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:100mA; Qualification:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 12V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:100mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, V Reg +12V, 78L12, To-92-3; Fixed Output Voltage Nom. Onsemi - 92K7073 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +12V, 78L12, To-92-3; Fixed Output Voltage Nom. Onsemi
92K7073
Ic, V Reg +12V, 78L12, To-92-3; Fixed Output Voltage Nom. Onsemi 92K7073
IC, V REG +12V, 78L12, TO-92-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

IC, V REG +12V, 78L12, TO-92-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 45J1414 92K7073
Product Name Ldo Voltage Regulator, 12V, 0.1A, To-92-3; Output Type Onsemi Ic, V Reg +12V, 78L12, To-92-3; Fixed Output Voltage Nom. Onsemi
Input Voltage 19 to 35 volts 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details