onsemi Volt Reg, Fixed, 12V, 0.1A, 0 To 125Degc; Output Type Onsemi MC78L12ACDR2G

Description
VOLT REG, FIXED, 12V, 0.1A, 0 TO 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:100mA; No. of Pins:8PinsRoHS Compliant: Yes
Datasheet
Description
VOLT REG, FIXED, 12V, 0.1A, 0 TO 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:100mA; No. of Pins:8PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 12V, 0.1A, 0 To 125Degc; Output Type Onsemi - 81Y6723 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 12V, 0.1A, 0 To 125Degc; Output Type Onsemi
81Y6723
Volt Reg, Fixed, 12V, 0.1A, 0 To 125Degc; Output Type Onsemi 81Y6723
VOLT REG, FIXED, 12V, 0.1A, 0 TO 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:100mA; No. of Pins:8PinsRoHS Compliant: Yes

VOLT REG, FIXED, 12V, 0.1A, 0 TO 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:100mA; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,fixed,+12V,bipolar,sop,8Pin,plastic Rohs Compliant Onsemi - 45J1413 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+12V,bipolar,sop,8Pin,plastic Rohs Compliant Onsemi
45J1413
Ic,volt Regulator,fixed,+12V,bipolar,sop,8Pin,plastic Rohs Compliant Onsemi 45J1413
IC,VOLT REGULATOR,FIXED,+12V ,BIPOLAR,SOP,8PIN,PL ASTIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,+12V,BIPOLAR,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 81Y6723 45J1413
Product Name Volt Reg, Fixed, 12V, 0.1A, 0 To 125Degc; Output Type Onsemi Ic,volt Regulator,fixed,+12V,bipolar,sop,8Pin,plastic Rohs Compliant Onsemi
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details