The Linear Voltage Regulator, part number 50AC6079, is a 12V, 0.1A device housed in a TO-92 package and is RoHS compliant. It is designed to provide a regulated output voltage with a maximum output current of 100 mA, making it suitable for various applications requiring stable voltage supply. The regulator features internal current limiting and thermal shutdown for enhanced reliability and protection. It operates with an input voltage range of 5V to 30V, with a dropout voltage of approximately 1.7V at 25°C. The device is characterized by low output noise and good ripple rejection, ensuring stable performance under varying load conditions. Additionally, it requires no external components for many applications, simplifying circuit design. The NCV prefix indicates that it is qualified for automotive applications, adhering to AEC-Q100 standards.
LINEAR VOLTAGE REGULATOR, 12V, TO-92; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; MSL:- RoHS Compliant: Yes
LINEAR VOLT REG, 12V, 0.1A, TO-92-3 ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 71J5717 | 50AC6079 |
| Product Name | Linear Voltage Regulator, 12V, To-92; Fixed Output Voltage Nom. Onsemi | Linear Volt Reg, 12V, 0.1A, To-92-3 Rohs Compliant Onsemi |
| Input Voltage | 19 to 35 volts |