onsemi Ldo Voltage Regulator, 9V, 0.1A, To-92-3; Output Type Onsemi MC78L09ACPG

Description
LDO VOLTAGE REGULATOR, 9V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output Current Max:100mA; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 9V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output Current Max:100mA; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 9V, 0.1A, To-92-3; Output Type Onsemi - 45J1412 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 9V, 0.1A, To-92-3; Output Type Onsemi
45J1412
Ldo Voltage Regulator, 9V, 0.1A, To-92-3; Output Type Onsemi 45J1412
LDO VOLTAGE REGULATOR, 9V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output Current Max:100mA; No. of Pins:3PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 9V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output Current Max:100mA; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Linear Volt Reg, Fixed, 9V, 0.1A, To92-3; Fixed Output Voltage Nom. Onsemi - 81Y6721 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, Fixed, 9V, 0.1A, To92-3; Fixed Output Voltage Nom. Onsemi
81Y6721
Linear Volt Reg, Fixed, 9V, 0.1A, To92-3; Fixed Output Voltage Nom. Onsemi 81Y6721
LINEAR VOLT REG, FIXED, 9V, 0.1A, TO92-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, FIXED, 9V, 0.1A, TO92-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 45J1412 81Y6721
Product Name Ldo Voltage Regulator, 9V, 0.1A, To-92-3; Output Type Onsemi Linear Volt Reg, Fixed, 9V, 0.1A, To92-3; Fixed Output Voltage Nom. Onsemi
Input Voltage 15 to 30 volts 15 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details