onsemi Ldo Voltage Regulator, 9V, 0.1A, 8-Soic; Output Type Onsemi MC78L09ACDG

Description
LDO VOLTAGE REGULATOR, 9V, 0.1A, 8-SOIC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output Current Max:100mA; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 9V, 0.1A, 8-SOIC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output Current Max:100mA; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 9V, 0.1A, 8-Soic; Output Type Onsemi - 71J5715 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 9V, 0.1A, 8-Soic; Output Type Onsemi
71J5715
Ldo Voltage Regulator, 9V, 0.1A, 8-Soic; Output Type Onsemi 71J5715
LDO VOLTAGE REGULATOR, 9V, 0.1A, 8-SOIC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output Current Max:100mA; No. of Pins:8Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 9V, 0.1A, 8-SOIC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output Current Max:100mA; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71J5715
Product Name Ldo Voltage Regulator, 9V, 0.1A, 8-Soic; Output Type Onsemi
Input Voltage 15 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details