onsemi Linear Volt Reg, 9V, 0.1A, To-92-3; Output Type Onsemi MC78L09ABPRAG

Description
LINEAR VOLT REG, 9V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:9V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 9V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:9V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 9V, 0.1A, To-92-3; Output Type Onsemi - 42K1174 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 9V, 0.1A, To-92-3; Output Type Onsemi
42K1174
Linear Volt Reg, 9V, 0.1A, To-92-3; Output Type Onsemi 42K1174
LINEAR VOLT REG, 9V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:9V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

LINEAR VOLT REG, 9V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:9V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42K1174
Product Name Linear Volt Reg, 9V, 0.1A, To-92-3; Output Type Onsemi
Input Voltage 15 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details