onsemi Linear Voltage Regulator, 8V, To-92; Output Type Onsemi MC78L08ACP

Description
LINEAR VOLTAGE REGULATOR, 8V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output Current Max:100mA; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes
Description
LINEAR VOLTAGE REGULATOR, 8V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output Current Max:100mA; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Linear Voltage Regulator, 8V, TO-92 (part number 72K8868) is a fixed-voltage monolithic integrated circuit designed for applications requiring a supply current of up to 100 mA. It features a maximum input voltage of 30V and operates within a temperature range of -40 to +125°C. The device includes thermal overload protection and short-circuit current limiting, ensuring reliable operation under various conditions. The output voltage tolerance is ±5%, making it suitable for applications where precise voltage regulation is necessary. The TO-92 package allows for easy integration into circuits, and the product is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Linear Voltage Regulator, 8V, TO-92 (part number 72K8868) is a fixed-voltage monolithic integrated circuit designed for applications requiring a supply current of up to 100 mA. It features a maximum input voltage of 30V and operates within a temperature range of -40 to +125°C. The device includes thermal overload protection and short-circuit current limiting, ensuring reliable operation under various conditions. The output voltage tolerance is ±5%, making it suitable for applications where precise voltage regulation is necessary. The TO-92 package allows for easy integration into circuits, and the product is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 8V, To-92; Output Type Onsemi - 72K8868 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 8V, To-92; Output Type Onsemi
72K8868
Linear Voltage Regulator, 8V, To-92; Output Type Onsemi 72K8868
LINEAR VOLTAGE REGULATOR, 8V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output Current Max:100mA; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 8V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output Current Max:100mA; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72K8868
Product Name Linear Voltage Regulator, 8V, To-92; Output Type Onsemi
Input Voltage ? to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details