onsemi Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi MC78L05ACPRPG

Description
LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi - 98H0719 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi
98H0719
Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi 98H0719
LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes

Supplier's Site
Linear Volt Reg, 5V, 0.1A, To-92-3 Rohs Compliant Onsemi - 13AC3660 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 5V, 0.1A, To-92-3 Rohs Compliant Onsemi
13AC3660
Linear Volt Reg, 5V, 0.1A, To-92-3 Rohs Compliant Onsemi 13AC3660
LINEAR VOLT REG, 5V, 0.1A, TO-92-3 ROHS COMPLIANT: YES

LINEAR VOLT REG, 5V, 0.1A, TO-92-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 98H0719 13AC3660
Product Name Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi Linear Volt Reg, 5V, 0.1A, To-92-3 Rohs Compliant Onsemi
Input Voltage 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details