onsemi Linear Voltage Regulator, 5V, To-92; Output Type Onsemi MC78L05ACP

Description
LINEAR VOLTAGE REGULATOR, 5V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current Max:100mA; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 5V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current Max:100mA; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 5V, To-92; Output Type Onsemi - 72K8867 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 5V, To-92; Output Type Onsemi
72K8867
Linear Voltage Regulator, 5V, To-92; Output Type Onsemi 72K8867
LINEAR VOLTAGE REGULATOR, 5V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current Max:100mA; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 5V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current Max:100mA; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 16126148 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16126148
Voltage Regulator 16126148
DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, TO-92. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, TO-92. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 72K8867 16126148
Product Name Linear Voltage Regulator, 5V, To-92; Output Type Onsemi Voltage Regulator
Input Voltage ? to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Analog - MTLM137MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details