onsemi Linear Volt Reg, 5V, 0.1A, Sot-89-3; Output Type Onsemi MC78L05ACHT1G

Description
LINEAR VOLT REG, 5V, 0.1A, SOT-89-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:6.7V; Input Voltage Max:30V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 5V, 0.1A, SOT-89-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:6.7V; Input Voltage Max:30V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 5V, 0.1A, Sot-89-3; Output Type Onsemi - 50AC6074 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 5V, 0.1A, Sot-89-3; Output Type Onsemi
50AC6074
Linear Volt Reg, 5V, 0.1A, Sot-89-3; Output Type Onsemi 50AC6074
LINEAR VOLT REG, 5V, 0.1A, SOT-89-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:6.7V; Input Voltage Max:30V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

LINEAR VOLT REG, 5V, 0.1A, SOT-89-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:6.7V; Input Voltage Max:30V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 50AC6074
Product Name Linear Volt Reg, 5V, 0.1A, Sot-89-3; Output Type Onsemi
Input Voltage 6.7 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details