onsemi Ldo Voltage Regulator, 5V, 0.1A, 8-Soic; Fixed Output Voltage Nom. Onsemi MC78L05ACDR2G

Description
LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic; Fixed Output Voltage Nom. Onsemi - 88H4747 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic; Fixed Output Voltage Nom. Onsemi
88H4747
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic; Fixed Output Voltage Nom. Onsemi 88H4747
LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 88H4747
Product Name Ldo Voltage Regulator, 5V, 0.1A, 8-Soic; Fixed Output Voltage Nom. Onsemi
Input Voltage 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details