onsemi Output Type Onsemi MC78L05ABPRAG.

Description
Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA; IC Case / Package:TO-92; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA; IC Case / Package:TO-92; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Output Type Onsemi - 29AC8212 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Onsemi
29AC8212
Output Type Onsemi 29AC8212
Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA; IC Case / Package:TO-92; No. of Pins:3Pins RoHS Compliant: Yes

Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA; IC Case / Package:TO-92; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AC8212
Product Name Output Type Onsemi
Input Voltage 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details