onsemi Ldo Voltage Regulator, Fixed, 3.3V, 0.12A, Sot-89-3; Output Type Onsemi MC78FC33HT1G

Description
LDO VOLTAGE REGULATOR, FIXED, 3.3V, 0.12A, SOT-89-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:120mA; Dropout Voltage Typ @ Current:500mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, FIXED, 3.3V, 0.12A, SOT-89-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:120mA; Dropout Voltage Typ @ Current:500mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, Fixed, 3.3V, 0.12A, Sot-89-3; Output Type Onsemi - 29X6076 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, 3.3V, 0.12A, Sot-89-3; Output Type Onsemi
29X6076
Ldo Voltage Regulator, Fixed, 3.3V, 0.12A, Sot-89-3; Output Type Onsemi 29X6076
LDO VOLTAGE REGULATOR, FIXED, 3.3V, 0.12A, SOT-89-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:120mA; Dropout Voltage Typ @ Current:500mV; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, 3.3V, 0.12A, SOT-89-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:120mA; Dropout Voltage Typ @ Current:500mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 3.3V, 120Ma, Sot-89-3; Output Type Onsemi - 98H0717 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 120Ma, Sot-89-3; Output Type Onsemi
98H0717
Ldo Voltage Regulator, 3.3V, 120Ma, Sot-89-3; Output Type Onsemi 98H0717
LDO VOLTAGE REGULATOR, 3.3V, 120mA, SOT-89-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:120mA; Dropout Voltage Typ @ Current:500mV; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 120mA, SOT-89-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:120mA; Dropout Voltage Typ @ Current:500mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29X6076
Product Name Ldo Voltage Regulator, Fixed, 3.3V, 0.12A, Sot-89-3; Output Type Onsemi
Input Voltage 2 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details