onsemi PMIC - PMIC - Voltage Regulators - Linear - MC78BC30NTR MC78BC30NTR

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077940-MC78BC30NTR Current Rating: 1 A Mounting: SMD (SMT) Output Voltage: 3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077940-MC78BC30NTR Current Rating: 1 A Mounting: SMD (SMT) Output Voltage: 3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC78BC30NTR - 1077940-MC78BC30NTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78BC30NTR
1077940-MC78BC30NTR
PMIC - PMIC - Voltage Regulators - Linear - MC78BC30NTR 1077940-MC78BC30NTR
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077940-MC78BC30NTR Current Rating: 1 A Mounting: SMD (SMT) Output Voltage: 3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1077940-MC78BC30NTR
Current Rating: 1 A
Mounting: SMD (SMT)
Output Voltage: 3 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-MC78BC30NTR
LDO Voltage Regulator IC 699-MC78BC30NTR
Micropower Voltage Regulator Product overview: MC78BC30NTR from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC78BC30NTR can be used for catalog matching and distributor lookup.

Micropower Voltage Regulator Product overview: MC78BC30NTR from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC78BC30NTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1077940-MC78BC30NTR 699-MC78BC30NTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC78BC30NTR LDO Voltage Regulator IC
Package Type SOT23; Other; SOT-23 Other; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24314ADSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers
Motor Drivers, Controllers - A3946KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 7 to 60 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Voltage Regulators - 2444526 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-2.75-RL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details