onsemi Ic, V Reg +24V, 7824, To-220-3; Fixed Output Voltage Nom. Onsemi MC7824CTG

Description
IC, V REG +24V, 7824, TO-220-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes
Datasheet
Description
IC, V REG +24V, 7824, TO-220-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg +24V, 7824, To-220-3; Fixed Output Voltage Nom. Onsemi - 92K7088 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +24V, 7824, To-220-3; Fixed Output Voltage Nom. Onsemi
92K7088
Ic, V Reg +24V, 7824, To-220-3; Fixed Output Voltage Nom. Onsemi 92K7088
IC, V REG +24V, 7824, TO-220-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

IC, V REG +24V, 7824, TO-220-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 24V, 1A, To-220; Output Type Onsemi - 45J1455 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 24V, 1A, To-220; Output Type Onsemi
45J1455
Ldo Voltage Regulator, 24V, 1A, To-220; Output Type Onsemi 45J1455
LDO VOLTAGE REGULATOR, 24V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 24V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 92K7088 45J1455
Product Name Ic, V Reg +24V, 7824, To-220-3; Fixed Output Voltage Nom. Onsemi Ldo Voltage Regulator, 24V, 1A, To-220; Output Type Onsemi
Input Voltage 33 to 40 volts 33 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details