onsemi Ldo Voltage Regulator, 24V, 1A, To-220; Output Type Onsemi MC7824BTG

Description
LDO VOLTAGE REGULATOR, 24V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 24V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 24V, 1A, To-220; Output Type Onsemi - 45J1454 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 24V, 1A, To-220; Output Type Onsemi
45J1454
Ldo Voltage Regulator, 24V, 1A, To-220; Output Type Onsemi 45J1454
LDO VOLTAGE REGULATOR, 24V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 24V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, 5-18V, 1A, 2Vdo, 24V, 5%, 3To220; Fixed Output Voltage Nom. Onsemi - 90W0732 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 5-18V, 1A, 2Vdo, 24V, 5%, 3To220; Fixed Output Voltage Nom. Onsemi
90W0732
V Reg, 5-18V, 1A, 2Vdo, 24V, 5%, 3To220; Fixed Output Voltage Nom. Onsemi 90W0732
V REG, 5-18V, 1A, 2VDO, 24V, 5%, 3TO220; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 5-18V, 1A, 2VDO, 24V, 5%, 3TO220; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 18722779 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
18722779
Voltage Regulator 18722779
FIXED POSITIVE STANDARD REGULATOR, 24V, BIPOLAR, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 24V, BIPOLAR, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 45J1454 90W0732 18722779
Product Name Ldo Voltage Regulator, 24V, 1A, To-220; Output Type Onsemi V Reg, 5-18V, 1A, 2Vdo, 24V, 5%, 3To220; Fixed Output Voltage Nom. Onsemi Voltage Regulator
Input Voltage 33 to 40 volts 33 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QP - Micross Components, Inc.
Micross Components, Inc.
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details