onsemi Ldo Voltage Regulator, 24V, 1A, To-220; Output Type Onsemi MC7824ACTG

Description
LDO VOLTAGE REGULATOR, 24V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 24V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 24V, 1A, To-220; Output Type Onsemi - 45J1453 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 24V, 1A, To-220; Output Type Onsemi
45J1453
Ldo Voltage Regulator, 24V, 1A, To-220; Output Type Onsemi 45J1453
LDO VOLTAGE REGULATOR, 24V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 24V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45J1453
Product Name Ldo Voltage Regulator, 24V, 1A, To-220; Output Type Onsemi
Input Voltage 33 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details