onsemi Linear Volt Reg, 1A, 18V, To-263-3; Fixed Output Voltage Nom. Onsemi MC7818CD2TR4G

Description
LINEAR VOLT REG, 1A, 18V, TO-263-3; Fixed Output Voltage Nom.:18V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 1A, 18V, TO-263-3; Fixed Output Voltage Nom.:18V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 1A, 18V, To-263-3; Fixed Output Voltage Nom. Onsemi - 42Y0683 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 1A, 18V, To-263-3; Fixed Output Voltage Nom. Onsemi
42Y0683
Linear Volt Reg, 1A, 18V, To-263-3; Fixed Output Voltage Nom. Onsemi 42Y0683
LINEAR VOLT REG, 1A, 18V, TO-263-3; Fixed Output Voltage Nom.:18V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 1A, 18V, TO-263-3; Fixed Output Voltage Nom.:18V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42Y0683
Product Name Linear Volt Reg, 1A, 18V, To-263-3; Fixed Output Voltage Nom. Onsemi
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details