onsemi Ldo Voltage Regulator, 18V, 1A, To-220; Output Type Onsemi MC7818BTG

Description
LDO VOLTAGE REGULATOR, 18V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 18V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 18V, 1A, To-220; Output Type Onsemi - 26K4403 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 18V, 1A, To-220; Output Type Onsemi
26K4403
Ldo Voltage Regulator, 18V, 1A, To-220; Output Type Onsemi 26K4403
LDO VOLTAGE REGULATOR, 18V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 18V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26K4403
Product Name Ldo Voltage Regulator, 18V, 1A, To-220; Output Type Onsemi
Input Voltage 27 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details