onsemi Linear Voltage Regulator, 18V, To-220-3; Output Type Onsemi MC7818ACTG

Description
LINEAR VOLTAGE REGULATOR, 18V, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 18V, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 18V, To-220-3; Output Type Onsemi - 42K1236 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 18V, To-220-3; Output Type Onsemi
42K1236
Linear Voltage Regulator, 18V, To-220-3; Output Type Onsemi 42K1236
LINEAR VOLTAGE REGULATOR, 18V, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 18V, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42K1236
Product Name Linear Voltage Regulator, 18V, To-220-3; Output Type Onsemi
Input Voltage 27 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MK - Micross Components, Inc.
Micross Components, Inc.
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details