onsemi V Reg, 2Vdo, 1A, 15V, 3To252; Fixed Output Voltage Nom. Onsemi MC7815CDTG

Description
V REG, 2VDO, 1A, 15V, 3TO252; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes
Datasheet
Description
V REG, 2VDO, 1A, 15V, 3TO252; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Reg, 2Vdo, 1A, 15V, 3To252; Fixed Output Voltage Nom. Onsemi - 74AC1437 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 2Vdo, 1A, 15V, 3To252; Fixed Output Voltage Nom. Onsemi
74AC1437
V Reg, 2Vdo, 1A, 15V, 3To252; Fixed Output Voltage Nom. Onsemi 74AC1437
V REG, 2VDO, 1A, 15V, 3TO252; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

V REG, 2VDO, 1A, 15V, 3TO252; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 74AC1437
Product Name V Reg, 2Vdo, 1A, 15V, 3To252; Fixed Output Voltage Nom. Onsemi
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details