onsemi Ldo Voltage Regulator, 15V, 1A, 3To-263; Output Type Onsemi MC7815CD2TR4G

Description
LDO VOLTAGE REGULATOR, 15V, 1A, 3TO-263; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 15V, 1A, 3TO-263; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 15V, 1A, 3To-263; Output Type Onsemi - 71J5759 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 15V, 1A, 3To-263; Output Type Onsemi
71J5759
Ldo Voltage Regulator, 15V, 1A, 3To-263; Output Type Onsemi 71J5759
LDO VOLTAGE REGULATOR, 15V, 1A, 3TO-263; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 15V, 1A, 3TO-263; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 15V, 1A, To-263-3; Output Type Onsemi - 29X6086 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 15V, 1A, To-263-3; Output Type Onsemi
29X6086
Ldo, Fixed, 15V, 1A, To-263-3; Output Type Onsemi 29X6086
LDO, FIXED, 15V, 1A, TO-263-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

LDO, FIXED, 15V, 1A, TO-263-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71J5759
Product Name Ldo Voltage Regulator, 15V, 1A, 3To-263; Output Type Onsemi
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details