onsemi V Reg, 5-18V, 1A, 2Vdo, 15V, 5%, 3To-263; Fixed Output Voltage Nom. Onsemi MC7815CD2TG

Description
V REG, 5-18V, 1A, 2VDO, 15V, 5%, 3TO-263; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
V REG, 5-18V, 1A, 2VDO, 15V, 5%, 3TO-263; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Reg, 5-18V, 1A, 2Vdo, 15V, 5%, 3To-263; Fixed Output Voltage Nom. Onsemi - 90W0730 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 5-18V, 1A, 2Vdo, 15V, 5%, 3To-263; Fixed Output Voltage Nom. Onsemi
90W0730
V Reg, 5-18V, 1A, 2Vdo, 15V, 5%, 3To-263; Fixed Output Voltage Nom. Onsemi 90W0730
V REG, 5-18V, 1A, 2VDO, 15V, 5%, 3TO-263; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 5-18V, 1A, 2VDO, 15V, 5%, 3TO-263; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 90W0730
Product Name V Reg, 5-18V, 1A, 2Vdo, 15V, 5%, 3To-263; Fixed Output Voltage Nom. Onsemi
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details