LINEAR VOLT REG, FIXED, 15V, 1A, TO220-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
LDO VOLTAGE REGULATOR, 15V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 81Y6746 | 45J1450 |
| Product Name | Linear Volt Reg, Fixed, 15V, 1A, To220-3; Fixed Output Voltage Nom. Onsemi | Ldo Voltage Regulator, 15V, 1A, To-220; Output Type Onsemi |
| Input Voltage | 23 to 35 volts | 23 to 35 volts |