onsemi Linear Volt Reg, 1A, 15V, To-263-3; Fixed Output Voltage Nom. Onsemi MC7815BD2TR4G

Description
LINEAR VOLT REG, 1A, 15V, TO-263-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 1A, 15V, TO-263-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 1A, 15V, To-263-3; Fixed Output Voltage Nom. Onsemi - 42Y0682 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 1A, 15V, To-263-3; Fixed Output Voltage Nom. Onsemi
42Y0682
Linear Volt Reg, 1A, 15V, To-263-3; Fixed Output Voltage Nom. Onsemi 42Y0682
LINEAR VOLT REG, 1A, 15V, TO-263-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 1A, 15V, TO-263-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42Y0682
Product Name Linear Volt Reg, 1A, 15V, To-263-3; Fixed Output Voltage Nom. Onsemi
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details