onsemi Voltage Regulator, Fixed, 15V, 1A, To-263-3; Output Type Onsemi MC7815BD2TG

Description
VOLTAGE REGULATOR, FIXED, 15V, 1A, TO-263-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:1A; No. of Pins:3PinsRoHS Compliant: Yes
Description
VOLTAGE REGULATOR, FIXED, 15V, 1A, TO-263-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:1A; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator, Fixed, 15V, 1A, To-263-3; Output Type Onsemi - 71J5757 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Fixed, 15V, 1A, To-263-3; Output Type Onsemi
71J5757
Voltage Regulator, Fixed, 15V, 1A, To-263-3; Output Type Onsemi 71J5757
VOLTAGE REGULATOR, FIXED, 15V, 1A, TO-263-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:1A; No. of Pins:3PinsRoHS Compliant: Yes

VOLTAGE REGULATOR, FIXED, 15V, 1A, TO-263-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:1A; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71J5757
Product Name Voltage Regulator, Fixed, 15V, 1A, To-263-3; Output Type Onsemi
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details