onsemi Ldo Voltage Regulator, 15V, 1A, To-220; Output Type Onsemi MC7815ACTG

Description
LDO VOLTAGE REGULATOR, 15V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 15V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 15V, 1A, To-220; Output Type Onsemi - 98H0725 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 15V, 1A, To-220; Output Type Onsemi
98H0725
Ldo Voltage Regulator, 15V, 1A, To-220; Output Type Onsemi 98H0725
LDO VOLTAGE REGULATOR, 15V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 15V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Reg, Fixed, 15V, 1A, To-220-3; Fixed Output Voltage Nom. Onsemi - 37X6489 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reg, Fixed, 15V, 1A, To-220-3; Fixed Output Voltage Nom. Onsemi
37X6489
Voltage Reg, Fixed, 15V, 1A, To-220-3; Fixed Output Voltage Nom. Onsemi 37X6489
VOLTAGE REG, FIXED, 15V, 1A, TO-220-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

VOLTAGE REG, FIXED, 15V, 1A, TO-220-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 98H0725 37X6489
Product Name Ldo Voltage Regulator, 15V, 1A, To-220; Output Type Onsemi Voltage Reg, Fixed, 15V, 1A, To-220-3; Fixed Output Voltage Nom. Onsemi
Input Voltage 23 to 35 volts 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details