Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current:1A; Output Type:Fixed RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AC8773 |
| Product Name | Fixed Output Voltage Nom. Onsemi |
| Input Voltage | 5 to 35 volts |