onsemi Linear Volt Reg, Fixed, 15V, 1A, To220-3; Fixed Output Voltage Nom. Onsemi MC7815ABTG

Description
LINEAR VOLT REG, FIXED, 15V, 1A, TO220-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:MC7800 Series; Output Current:1A; RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, FIXED, 15V, 1A, TO220-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:MC7800 Series; Output Current:1A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, Fixed, 15V, 1A, To220-3; Fixed Output Voltage Nom. Onsemi - 97Y9390 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, Fixed, 15V, 1A, To220-3; Fixed Output Voltage Nom. Onsemi
97Y9390
Linear Volt Reg, Fixed, 15V, 1A, To220-3; Fixed Output Voltage Nom. Onsemi 97Y9390
LINEAR VOLT REG, FIXED, 15V, 1A, TO220-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:MC7800 Series; Output Current:1A; RoHS Compliant: Yes

LINEAR VOLT REG, FIXED, 15V, 1A, TO220-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:MC7800 Series; Output Current:1A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 97Y9390
Product Name Linear Volt Reg, Fixed, 15V, 1A, To220-3; Fixed Output Voltage Nom. Onsemi
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details