onsemi Power Supply/Voltage Converter PC Board Mount MC7815ABD2TR4G

Description
(PRICE/TC),LINEAR VOLTAGE REGULATOR, 15V, 1A, TO-263-3, FIXED OUTPUT VOLTAGE NOM.:15V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:23V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:15V 1A LINEAR VOLTAGE REGULATORS, MSL:- RO. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC),LINEAR VOLTAGE REGULATOR, 15V, 1A, TO-263-3, FIXED OUTPUT VOLTAGE NOM.:15V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:23V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:15V 1A LINEAR VOLTAGE REGULATORS, MSL:- RO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 66766177 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
66766177
Power Supply/Voltage Converter PC Board Mount 66766177
(PRICE/TC),LINEAR VOLTAGE REGULATOR, 15V, 1A, TO-263-3, FIXED OUTPUT VOLTAGE NOM.:15V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:23V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:15V 1A LINEAR VOLTAGE REGULATORS, MSL:- RO. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),LINEAR VOLTAGE REGULATOR, 15V, 1A, TO-263-3, FIXED OUTPUT VOLTAGE NOM.:15V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:23V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:15V 1A LINEAR VOLTAGE REGULATORS, MSL:- RO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 66766177
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10500-90-3u-27164 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 90 amps
View Details