onsemi Linear Volt Reg, 15V, 1A, To-263-3; Output Type Onsemi MC7815ABD2TR4G

Description
LINEAR VOLT REG, 15V, 1A, TO-263-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 1A Linear Voltage Regulators; Output Current Max:1A; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 15V, 1A, TO-263-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 1A Linear Voltage Regulators; Output Current Max:1A; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 15V, 1A, To-263-3; Output Type Onsemi - 42AC1755 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 15V, 1A, To-263-3; Output Type Onsemi
42AC1755
Linear Volt Reg, 15V, 1A, To-263-3; Output Type Onsemi 42AC1755
LINEAR VOLT REG, 15V, 1A, TO-263-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 1A Linear Voltage Regulators; Output Current Max:1A; No. of Pins:3PinsRoHS Compliant: Yes

LINEAR VOLT REG, 15V, 1A, TO-263-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 1A Linear Voltage Regulators; Output Current Max:1A; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42AC1755
Product Name Linear Volt Reg, 15V, 1A, To-263-3; Output Type Onsemi
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details