onsemi Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi MC7812CTG

Description
LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi - 88H4762 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi
88H4762
Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi 88H4762
LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Ldo, 2Vdo, 1A, 12V, 3To220; Fixed Output Voltage Nom. Onsemi - 74AC1436 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 2Vdo, 1A, 12V, 3To220; Fixed Output Voltage Nom. Onsemi
74AC1436
Ldo, 2Vdo, 1A, 12V, 3To220; Fixed Output Voltage Nom. Onsemi 74AC1436
LDO, 2VDO, 1A, 12V, 3TO220; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

LDO, 2VDO, 1A, 12V, 3TO220; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 18722747 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
18722747
Voltage Regulator 18722747
FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 88H4762 74AC1436 18722747
Product Name Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi Ldo, 2Vdo, 1A, 12V, 3To220; Fixed Output Voltage Nom. Onsemi Voltage Regulator
Input Voltage 19 to 35 volts 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details