onsemi Linear Voltage Reg, 1A, 12V, To-252-3; Output Type Onsemi MC7812CDTRKG

Description
LINEAR VOLTAGE REG, 1A, 12V, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:12V 1A Linear Voltage Regulators; Output Current Max:1A; Qualification:- RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REG, 1A, 12V, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:12V 1A Linear Voltage Regulators; Output Current Max:1A; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Reg, 1A, 12V, To-252-3; Output Type Onsemi - 81Y6743 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Reg, 1A, 12V, To-252-3; Output Type Onsemi
81Y6743
Linear Voltage Reg, 1A, 12V, To-252-3; Output Type Onsemi 81Y6743
LINEAR VOLTAGE REG, 1A, 12V, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:12V 1A Linear Voltage Regulators; Output Current Max:1A; Qualification:- RoHS Compliant: Yes

LINEAR VOLTAGE REG, 1A, 12V, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:12V 1A Linear Voltage Regulators; Output Current Max:1A; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,fixed,+12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi - 71J5751 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
71J5751
Ic,volt Regulator,fixed,+12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi 71J5751
IC,VOLT REGULATOR,FIXED,+12V ,BIPOLAR,SIP,3PIN,PL ASTIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,+12V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 81Y6743 71J5751
Product Name Linear Voltage Reg, 1A, 12V, To-252-3; Output Type Onsemi Ic,volt Regulator,fixed,+12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details