onsemi Voltage Regulator MC7812CD2TR4G

Description
FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 18722743 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
18722743
Voltage Regulator 18722743
FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ldo Voltage Regulator, 12V, 1A, D2-Pak-3; Output Type Onsemi - 71J5753 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 12V, 1A, D2-Pak-3; Output Type Onsemi
71J5753
Ldo Voltage Regulator, 12V, 1A, D2-Pak-3; Output Type Onsemi 71J5753
LDO VOLTAGE REGULATOR, 12V, 1A, D2-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 12V, 1A, D2-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Reg, 1A, 12V, To-263-3; Fixed Output Voltage Nom. Onsemi - 81Y6744 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Reg, 1A, 12V, To-263-3; Fixed Output Voltage Nom. Onsemi
81Y6744
Linear Voltage Reg, 1A, 12V, To-263-3; Fixed Output Voltage Nom. Onsemi 81Y6744
LINEAR VOLTAGE REG, 1A, 12V, TO-263-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLTAGE REG, 1A, 12V, TO-263-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, Fixed, 12V, 1A, To-263-3; Output Type Onsemi - 29X6085 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, 12V, 1A, To-263-3; Output Type Onsemi
29X6085
Ldo Voltage Regulator, Fixed, 12V, 1A, To-263-3; Output Type Onsemi 29X6085
LDO VOLTAGE REGULATOR, FIXED, 12V, 1A, TO-263-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, 12V, 1A, TO-263-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 18722743 71J5753 81Y6744
Product Name Voltage Regulator Ldo Voltage Regulator, 12V, 1A, D2-Pak-3; Output Type Onsemi Linear Voltage Reg, 1A, 12V, To-263-3; Fixed Output Voltage Nom. Onsemi
Input Voltage 19 to 35 volts 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details