onsemi Ldo Voltage Regulator, 12V, 1A, D-Pak-4; Output Type Onsemi MC7812BDTRKG

Description
LDO VOLTAGE REGULATOR, 12V, 1A, D-PAK-4; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 12V, 1A, D-PAK-4; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 12V, 1A, D-Pak-4; Output Type Onsemi - 99R3419 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 12V, 1A, D-Pak-4; Output Type Onsemi
99R3419
Ldo Voltage Regulator, 12V, 1A, D-Pak-4; Output Type Onsemi 99R3419
LDO VOLTAGE REGULATOR, 12V, 1A, D-PAK-4; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:4Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 12V, 1A, D-PAK-4; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 12V, 1A, D-Pak-4; Output Type Onsemi - 45J1447 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 12V, 1A, D-Pak-4; Output Type Onsemi
45J1447
Ldo Voltage Regulator, 12V, 1A, D-Pak-4; Output Type Onsemi 45J1447
LDO VOLTAGE REGULATOR, 12V, 1A, D-PAK-4; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:4Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 12V, 1A, D-PAK-4; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 99R3419
Product Name Ldo Voltage Regulator, 12V, 1A, D-Pak-4; Output Type Onsemi
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details