onsemi Power Supply/Voltage Converter PC Board Mount MC7812BDTRKG

Description
(PRICE/TC),LDO VOLTAGE REGULATOR, 12V, 1A, D-PAK-4, FIXED OUTPUT VOLTAGE NOM.:12V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:19V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:7812 VOLTAGE REGULATORS, MSL:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC),LDO VOLTAGE REGULATOR, 12V, 1A, D-PAK-4, FIXED OUTPUT VOLTAGE NOM.:12V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:19V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:7812 VOLTAGE REGULATORS, MSL:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 18722731 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
18722731
Power Supply/Voltage Converter PC Board Mount 18722731
(PRICE/TC),LDO VOLTAGE REGULATOR, 12V, 1A, D-PAK-4, FIXED OUTPUT VOLTAGE NOM.:12V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:19V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:7812 VOLTAGE REGULATORS, MSL:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),LDO VOLTAGE REGULATOR, 12V, 1A, D-PAK-4, FIXED OUTPUT VOLTAGE NOM.:12V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:19V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:7812 VOLTAGE REGULATORS, MSL:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 18722731
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2141-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details