onsemi V Reg, 5-18V, 1A, 2Vdo, 12V, 5%, To-250; Fixed Output Voltage Nom. Onsemi MC7812BDTG

Description
V REG, 5-18V, 1A, 2VDO, 12V, 5%, TO-250; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
V REG, 5-18V, 1A, 2VDO, 12V, 5%, TO-250; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Reg, 5-18V, 1A, 2Vdo, 12V, 5%, To-250; Fixed Output Voltage Nom. Onsemi - 90W0724 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 5-18V, 1A, 2Vdo, 12V, 5%, To-250; Fixed Output Voltage Nom. Onsemi
90W0724
V Reg, 5-18V, 1A, 2Vdo, 12V, 5%, To-250; Fixed Output Voltage Nom. Onsemi 90W0724
V REG, 5-18V, 1A, 2VDO, 12V, 5%, TO-250; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 5-18V, 1A, 2VDO, 12V, 5%, TO-250; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator, Fixed, 12V, 1A, To-252-3; Fixed Output Voltage Nom. Onsemi - 42K1229 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Fixed, 12V, 1A, To-252-3; Fixed Output Voltage Nom. Onsemi
42K1229
Voltage Regulator, Fixed, 12V, 1A, To-252-3; Fixed Output Voltage Nom. Onsemi 42K1229
VOLTAGE REGULATOR, FIXED, 12V, 1A, TO-252-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators RoHS Compliant: Yes

VOLTAGE REGULATOR, FIXED, 12V, 1A, TO-252-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 90W0724
Product Name V Reg, 5-18V, 1A, 2Vdo, 12V, 5%, To-250; Fixed Output Voltage Nom. Onsemi
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details